Molex Phone Audio Connector, Jack, 4Pos, Panel; No. Of Contacts Molex MSY-00007-02

Description
PHONE AUDIO CONNECTOR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Colour:White; Connector Colour:White RoHS Compliant: NA
Datasheet
Description
PHONE AUDIO CONNECTOR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Colour:White; Connector Colour:White RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Jack, 4Pos, Panel; No. Of Contacts Molex - 57J2679 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Jack, 4Pos, Panel; No. Of Contacts Molex
57J2679
Phone Audio Connector, Jack, 4Pos, Panel; No. Of Contacts Molex 57J2679
PHONE AUDIO CONNECTOR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Colour:White; Connector Colour:White RoHS Compliant: NA

PHONE AUDIO CONNECTOR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Colour:White; Connector Colour:White RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57J2679
Product Name Phone Audio Connector, Jack, 4Pos, Panel; No. Of Contacts Molex
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details