Molex Rca Connector, Jack, 4Pos, Wht; No. Of Contacts Molex MSY-00006-02

Description
RCA CONNECTOR, JACK, 4POS, WHT; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:-; Product Range:-; Colour:White; Connector Type:RCA / Phono RoHS Compliant: NA
Datasheet
Description
RCA CONNECTOR, JACK, 4POS, WHT; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:-; Product Range:-; Colour:White; Connector Type:RCA / Phono RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 4Pos, Wht; No. Of Contacts Molex - 57J2677 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 4Pos, Wht; No. Of Contacts Molex
57J2677
Rca Connector, Jack, 4Pos, Wht; No. Of Contacts Molex 57J2677
RCA CONNECTOR, JACK, 4POS, WHT; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:-; Product Range:-; Colour:White; Connector Type:RCA / Phono RoHS Compliant: NA

RCA CONNECTOR, JACK, 4POS, WHT; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:-; Product Range:-; Colour:White; Connector Type:RCA / Phono RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57J2677
Product Name Rca Connector, Jack, 4Pos, Wht; No. Of Contacts Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data