Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203420-MLX22-23-202
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 2
Gender: Male
Contact Plating: Copper, Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1203420-MLX22-23-2021 |
| Product Name | Custom Parts - Custom Parts (J - M) - MLX22-23-2021 |