Molex Premise Networks Ltd Keystone Jack, Rj45, 8P8C, Cat5E, White; Modular Connector Type Molex Premise Network KSJ-00032-02

Description
KEYSTONE JACK, RJ45, 8P8C, CAT5E, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet
Description
KEYSTONE JACK, RJ45, 8P8C, CAT5E, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Jack, Rj45, 8P8C, Cat5E, White; Modular Connector Type Molex Premise Network - 84Y5920 - Newark, An Avnet Company
Chicago, IL, United States
Keystone Jack, Rj45, 8P8C, Cat5E, White; Modular Connector Type Molex Premise Network
84Y5920
Keystone Jack, Rj45, 8P8C, Cat5E, White; Modular Connector Type Molex Premise Network 84Y5920
KEYSTONE JACK, RJ45, 8P8C, CAT5E, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

KEYSTONE JACK, RJ45, 8P8C, CAT5E, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84Y5920
Product Name Keystone Jack, Rj45, 8P8C, Cat5E, White; Modular Connector Type Molex Premise Network
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1783-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Modular Connectors / Ethernet Connectors - 101Y06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers