Molex Electronic Connector KRSCG20-023

Description
Conn Circular F 12 POS Solder ST Panel Mount 12 Terminal 1 Port BradConnectivity™ Product overview: KRSCG20-023 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-KRSCG20-023 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Circular F 12 POS Solder ST Panel Mount 12 Terminal 1 Port BradConnectivity™ Product overview: KRSCG20-023 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-KRSCG20-023 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2005-KRSCG20-023
Electronic Connector 2005-KRSCG20-023
Conn Circular F 12 POS Solder ST Panel Mount 12 Terminal 1 Port BradConnectivity™ Product overview: KRSCG20-023 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-KRSCG20-023 can be used for catalog matching and distributor lookup.

Conn Circular F 12 POS Solder ST Panel Mount 12 Terminal 1 Port BradConnectivity™ Product overview: KRSCG20-023 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-KRSCG20-023 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - KRSCG20-023 - 1158335-KRSCG20-023 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KRSCG20-023
1158335-KRSCG20-023
Circular Connectors - KRSCG20-023 1158335-KRSCG20-023
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158335-KRSCG20-023 Packaging: Bulk Termination: Solder Contact Material: Brass Number of Contacts: 12 Gender: Female Orientation: Straight Contact Plating: Gold Categories: Circular Connectors Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Radiation Hardening: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158335-KRSCG20-023
Packaging: Bulk
Termination: Solder
Contact Material: Brass
Number of Contacts: 12
Gender: Female
Orientation: Straight
Contact Plating: Gold
Categories: Circular Connectors
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Compliant
Radiation Hardening: No

Buy Now
M23-Sig-Rec-Ff-12P-Crimp-Fm Molex - 24T0400 - Newark, An Avnet Company
Chicago, IL, United States
M23-Sig-Rec-Ff-12P-Crimp-Fm Molex
24T0400
M23-Sig-Rec-Ff-12P-Crimp-Fm Molex 24T0400
M23-SIG-REC-FF-12P-C RIMP-FM

M23-SIG-REC-FF-12P-CRIMP-FM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2005-KRSCG20-023 1158335-KRSCG20-023 24T0400
Product Name Electronic Connector Circular Connectors - KRSCG20-023 M23-Sig-Rec-Ff-12P-Crimp-Fm Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1940-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details