Molex Circular Connectors - KASHS06-015 KASHS06-015

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061585-KASHS06-015 Contact Material: Brass Gender: Male Orientation: Straight Contact Plating: Gold Categories: Circular Connectors Alternative Parts (Cross-Reference): KASHS06-015120230-01 46; 1202300146; Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061585-KASHS06-015 Contact Material: Brass Gender: Male Orientation: Straight Contact Plating: Gold Categories: Circular Connectors Alternative Parts (Cross-Reference): KASHS06-015120230-01 46; 1202300146; Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - KASHS06-015 - 1061585-KASHS06-015 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KASHS06-015
1061585-KASHS06-015
Circular Connectors - KASHS06-015 1061585-KASHS06-015
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061585-KASHS06-015 Contact Material: Brass Gender: Male Orientation: Straight Contact Plating: Gold Categories: Circular Connectors Alternative Parts (Cross-Reference): KASHS06-015120230-01 46; 1202300146; Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061585-KASHS06-015
Contact Material: Brass
Gender: Male
Orientation: Straight
Contact Plating: Gold
Categories: Circular Connectors
Alternative Parts (Cross-Reference): KASHS06-015120230-0146; 1202300146;
Country of Origin: DE
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Electronic Connector
2005-KASHS06-015
Electronic Connector 2005-KASHS06-015
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm Product overview: KASHS06-015 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-KASHS06-015 can be used for catalog matching and distributor lookup.

Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm Product overview: KASHS06-015 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-KASHS06-015 can be used for catalog matching and distributor lookup.

Supplier's Site
M23-Sig-Mm-16P-Crimp-Z-7-12 Molex - 24T0369 - Newark, An Avnet Company
Chicago, IL, United States
M23-Sig-Mm-16P-Crimp-Z-7-12 Molex
24T0369
M23-Sig-Mm-16P-Crimp-Z-7-12 Molex 24T0369
M23-SIG-MM-16P-CRIMP -Z-7-12

M23-SIG-MM-16P-CRIMP-Z-7-12

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1061585-KASHS06-015 2005-KASHS06-015 24T0369
Product Name Circular Connectors - KASHS06-015 Electronic Connector M23-Sig-Mm-16P-Crimp-Z-7-12 Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers