Molex Enet Fr/fp Pass 568A Shd 30.5 Molex ENSP2F5C305

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Enet Fr/fp Pass 568A Shd 30.5 Molex - 46M3994 - Newark, An Avnet Company
Chicago, IL, United States
Enet Fr/fp Pass 568A Shd 30.5 Molex
46M3994
Enet Fr/fp Pass 568A Shd 30.5 Molex 46M3994
ENET FR/FP PASS 568A SHD 30.5

ENET FR/FP PASS 568A SHD 30.5

Supplier's Site
Enet Fr/fp Pass 568A Shd 30.5 Molex - 77AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Enet Fr/fp Pass 568A Shd 30.5 Molex
77AC4494
Enet Fr/fp Pass 568A Shd 30.5 Molex 77AC4494
ENET FR/FP PASS 568A SHD 30.5

ENET FR/FP PASS 568A SHD 30.5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ENSP2F5C305 46M3994
Product Name Enet Fr/fp Pass 568A Shd 30.5 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details