Molex Connector, Modular, Cat5E Rj45, Jack; Modular Connector Type Molex ENSP1F5

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Modular, Cat5E Rj45, Jack; Modular Connector Type Molex - 02AC9677 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular, Cat5E Rj45, Jack; Modular Connector Type Molex
02AC9677
Connector, Modular, Cat5E Rj45, Jack; Modular Connector Type Molex 02AC9677
CONNECTOR, MODULAR, CAT5E RJ45, JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

CONNECTOR, MODULAR, CAT5E RJ45, JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ENSP1F5 02AC9677
Product Name Connector, Modular, Cat5E Rj45, Jack; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details