MOLEX
ENS2105M030 -- ENET MP IND 568A SHLD 3M MOLEX
Molex
Enet Mp Ind 568A Shld 3M Molex
ENS2105M030
Description
ENET MP IND 568A SHLD 3M
Description
ENET MP IND 568A SHLD 3M
Suppliers
Enet Mp Ind 568A Shld 3M Molex
56T7006
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
56T7006 |
|
Product Name
|
Enet Mp Ind 568A Shld 3M Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details