Molex Industrial Ethernet Cable, Cat5E, 5M, Black; Connector Type A Molex ENS1115M050

Description
INDUSTRIAL ETHERNET CABLE, CAT5E, 5M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:Black; Product Range:-; Cable Length:5m; LAN Category:Cat5e RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL ETHERNET CABLE, CAT5E, 5M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:Black; Product Range:-; Cable Length:5m; LAN Category:Cat5e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Cable, Cat5E, 5M, Black; Connector Type A Molex - 19C0443 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Cable, Cat5E, 5M, Black; Connector Type A Molex
19C0443
Industrial Ethernet Cable, Cat5E, 5M, Black; Connector Type A Molex 19C0443
INDUSTRIAL ETHERNET CABLE, CAT5E, 5M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:Black; Product Range:-; Cable Length:5m; LAN Category:Cat5e RoHS Compliant: Yes

INDUSTRIAL ETHERNET CABLE, CAT5E, 5M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:Black; Product Range:-; Cable Length:5m; LAN Category:Cat5e RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C0443
Product Name Industrial Ethernet Cable, Cat5E, 5M, Black; Connector Type A Molex
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - AC-C0H0-4-LLLL-YYY - Southco
Specs
Application Instrumentation and Control
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details