Molex Connector, Modular, Cat5E Rj45, Plug; Modular Connector Type Molex ENQAM315

Description
CONNECTOR, MODULAR, CAT5E RJ45, PLUG; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Description
CONNECTOR, MODULAR, CAT5E RJ45, PLUG; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Modular, Cat5E Rj45, Plug; Modular Connector Type Molex - 28AK9160 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular, Cat5E Rj45, Plug; Modular Connector Type Molex
28AK9160
Connector, Modular, Cat5E Rj45, Plug; Modular Connector Type Molex 28AK9160
CONNECTOR, MODULAR, CAT5E RJ45, PLUG; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONNECTOR, MODULAR, CAT5E RJ45, PLUG; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK9160
Product Name Connector, Modular, Cat5E Rj45, Plug; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers
Plug connector - NPQH-D-S8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details