Molex Enet Mmj Ind/rj45 568A 3M Molex ENP2135M030

Description
ENET MMJ IND/RJ45 568A 3M
Description
ENET MMJ IND/RJ45 568A 3M

Suppliers

Company
Product
Description
Supplier Links
Enet Mmj Ind/rj45 568A 3M Molex - 72R4757 - Newark, An Avnet Company
Chicago, IL, United States
Enet Mmj Ind/rj45 568A 3M Molex
72R4757
Enet Mmj Ind/rj45 568A 3M Molex 72R4757
ENET MMJ IND/RJ45 568A 3M

ENET MMJ IND/RJ45 568A 3M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72R4757
Product Name Enet Mmj Ind/rj45 568A 3M Molex
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details