MOLEX
ENP2115M040 -- ENET MMJ IND/IND 568A 4M MOLEX
Molex
Enet Mmj Ind/ind 568A 4M Molex
ENP2115M040
Description
ENET MMJ IND/IND 568A 4M
Description
ENET MMJ IND/IND 568A 4M
Suppliers
Enet Mmj Ind/ind 568A 4M Molex
06H4717
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
06H4717 |
|
Product Name
|
Enet Mmj Ind/ind 568A 4M Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Mounting
5
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4 suppliers