Molex Enet Cord, Cat5E, Rj45 Plug-Plug, 3.3Ft; Lan Category Molex E66E06002M010

Description
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3.3FT; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series RoHS Compliant: Yes
Datasheet
Description
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3.3FT; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat5E, Rj45 Plug-Plug, 3.3Ft; Lan Category Molex - 24T0258 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 3.3Ft; Lan Category Molex
24T0258
Enet Cord, Cat5E, Rj45 Plug-Plug, 3.3Ft; Lan Category Molex 24T0258
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3.3FT; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series RoHS Compliant: Yes

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3.3FT; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T0258
Product Name Enet Cord, Cat5E, Rj45 Plug-Plug, 3.3Ft; Lan Category Molex
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details