Molex Enet Cord, Cat5E, Rj45 Plug-Plug, 19.7; Lan Category Molex E66E06002M005

Description
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 19.7"; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series
Datasheet
Description
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 19.7"; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat5E, Rj45 Plug-Plug, 19.7; Lan Category Molex - 24T0257 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 19.7; Lan Category Molex
24T0257
Enet Cord, Cat5E, Rj45 Plug-Plug, 19.7; Lan Category Molex 24T0257
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 19.7"; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 19.7"; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:120108 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T0257
Product Name Enet Cord, Cat5E, Rj45 Plug-Plug, 19.7; Lan Category Molex
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details