Molex Din 8Mm Ac Blk Pvc 1M 24V Led Molex E492N2N10012C42

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Din 8Mm Ac Blk Pvc 1M 24V Led Molex - 77AC4720 - Newark, An Avnet Company
Chicago, IL, United States
Din 8Mm Ac Blk Pvc 1M 24V Led Molex
77AC4720
Din 8Mm Ac Blk Pvc 1M 24V Led Molex 77AC4720
DIN 8MM AC BLK PVC 1M 24V LED

DIN 8MM AC BLK PVC 1M 24V LED

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number E492N2N10012C42 77AC4720
Product Name Din 8Mm Ac Blk Pvc 1M 24V Led Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Off The Shelf - Type PreWired - A24000-002 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Push-in bulkhead connector - NPQH-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details