MOLEX
E453N3N1002P000 -- DIN (A) 18MM 1M PVC MOLEX
Molex
Din (A) 18Mm 1M Pvc Molex
E453N3N1002P000
Description
DIN (A) 18MM 1M PVC
Description
DIN (A) 18MM 1M PVC
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24T0232 |
|
Product Name
|
Din (A) 18Mm 1M Pvc Molex |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
DIN Connector; PC Card Connector
Termination
Press-Fit
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details