MOLEX
E452A3A30012C4L -- DIN 18MM LED & VAR MOLEX
Molex
Din 18Mm Led & Var Molex
E452A3A30012C4L
Description
DIN 18MM LED & VAR
Description
DIN 18MM LED & VAR
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24T0218 |
|
Product Name
|
Din 18Mm Led & Var Molex |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers