Molex Cables, Wires Fiber Optic Cables - E11A06312M020 E11A06312M020

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038379-E11A06312M02 0 Contact Plating: Gold Insulation Color: Green Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): E11A06312M020120108- 0509; 1201080509; Country of Origin: PL Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Wire/Cable Diameter: 6.8 mm
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038379-E11A06312M02 0 Contact Plating: Gold Insulation Color: Green Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): E11A06312M020120108- 0509; 1201080509; Country of Origin: PL Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Wire/Cable Diameter: 6.8 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - E11A06312M020 - E11A06312M020 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - E11A06312M020
E11A06312M020
Cables, Wires Fiber Optic Cables - E11A06312M020 E11A06312M020
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038379-E11A06312M02 0 Contact Plating: Gold Insulation Color: Green Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): E11A06312M020120108- 0509; 1201080509; Country of Origin: PL Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Wire/Cable Diameter: 6.8 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038379-E11A06312M020
Contact Plating: Gold
Insulation Color: Green
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): E11A06312M020120108-0509; 1201080509;
Country of Origin: PL
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Wire/Cable Diameter: 6.8 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number E11A06312M020
Product Name Cables, Wires Fiber Optic Cables - E11A06312M020
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00010 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details