Molex Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex E-359-58

Description
TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/8
Chicago, IL, United States
Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex
24C1716
Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex 24C1716
TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24C1716
Product Name Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details