Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078832-DND22A-M030
Packaging: Bulk
Contact Material: Copper
Orientation: Straight
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 3 m
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DND22A-M030130028-00
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078832-DND22A-M030 |
| Product Name | OEM Parts - OEM Parts (C - E) - DND22A-M030 |