Molex Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex CR4006A30M005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex - 39K4128 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex
39K4128
Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex 39K4128
SENSOR CONNECTOR RECEPTACLE, 4 POSITION, CABLE; Product Range:Quick-Change 130066 Series; No. of Contacts:4Contacts; Connector Body Material:Aluminum Body; Contact Material:Copper; Connector Mounting:Cable Mount; Contact Gender:Pin RoHS Compliant: No

SENSOR CONNECTOR RECEPTACLE, 4 POSITION, CABLE; Product Range:Quick-Change 130066 Series; No. of Contacts:4Contacts; Connector Body Material:Aluminum Body; Contact Material:Copper; Connector Mounting:Cable Mount; Contact Gender:Pin RoHS Compliant: No

Supplier's Site Datasheet
Qc 4P Mr 05M 10/1 Pvc 1/2Innpt / Molex / Woodhead Molex - 77AC4372 - Newark, An Avnet Company
Chicago, IL, United States
Qc 4P Mr 05M 10/1 Pvc 1/2Innpt / Molex / Woodhead Molex
77AC4372
Qc 4P Mr 05M 10/1 Pvc 1/2Innpt / Molex / Woodhead Molex 77AC4372
QC 4P MR 05M 10/1 PVC 1/2INNPT / Molex / Woodhead

QC 4P MR 05M 10/1 PVC 1/2INNPT / Molex / Woodhead

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
WOODHEAD Electrical Products CR4006A30M005

WOODHEAD Electrical Products CR4006A30M005

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CR4006A30M005 39K4128 77AC4372
Product Name Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex Qc 4P Mr 05M 10/1 Pvc 1/2Innpt / Molex / Woodhead Molex Plug/Receptacle
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers