Molex Cables, Wires Fiber Optic Cables - C320-A017 C320-A017

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050805-C320-A017 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): C320-A017C320A017; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050805-C320-A017 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): C320-A017C320A017; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - C320-A017 - C320-A017 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - C320-A017
C320-A017
Cables, Wires Fiber Optic Cables - C320-A017 C320-A017
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050805-C320-A017 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): C320-A017C320A017; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050805-C320-A017
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): C320-A017C320A017;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number C320-A017
Product Name Cables, Wires Fiber Optic Cables - C320-A017
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers