MOLEX
C12207N21 -- MINI 2 POLE PG7 BLACK MOLEX
Molex
Mini 2 Pole Pg7 Black Molex
C12207N21
Description
MINI 2 POLE PG7 BLACK
Description
MINI 2 POLE PG7 BLACK
Suppliers
Mini 2 Pole Pg7 Black Molex
06H3337
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
06H3337 |
|
Product Name
|
Mini 2 Pole Pg7 Black Molex |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details