Molex Terminal, Barrel Terminal; Product Range Molex C-8143

Description
TERMINAL, BARREL TERMINAL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BARREL TERMINAL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Barrel Terminal; Product Range Molex - 88H5302 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Barrel Terminal; Product Range Molex
88H5302
Terminal, Barrel Terminal; Product Range Molex 88H5302
TERMINAL, BARREL TERMINAL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, BARREL TERMINAL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H5302
Product Name Terminal, Barrel Terminal; Product Range Molex
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details