Molex Female Quick Disconn, 4.75Mm, 16-14Awg; Product Range Molex BB1138

Description
FEMALE QUICK DISCONN, 4.75MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:
Description
FEMALE QUICK DISCONN, 4.75MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:

Suppliers

Company
Product
Description
Supplier Links
Female Quick Disconn, 4.75Mm, 16-14Awg; Product Range Molex - 97B1266 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconn, 4.75Mm, 16-14Awg; Product Range Molex
97B1266
Female Quick Disconn, 4.75Mm, 16-14Awg; Product Range Molex 97B1266
FEMALE QUICK DISCONN, 4.75MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:

FEMALE QUICK DISCONN, 4.75MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97B1266
Product Name Female Quick Disconn, 4.75Mm, 16-14Awg; Product Range Molex
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details