Molex Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex BB-823-06T

Description
TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Stud Size - Imperial:6 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Stud Size - Imperial:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex - 01C6603 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex
01C6603
Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex 01C6603
TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Stud Size - Imperial:6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, BLU, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Stud Size - Imperial:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C6603
Product Name Terminal, Ring Tongue, #6, Blu, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details