Molex B143 Base 3 Pole + Earth Molex B143000N2

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
B143 Base 3 Pole + Earth Molex - 77AC4344 - Newark, An Avnet Company
Chicago, IL, United States
B143 Base 3 Pole + Earth Molex
77AC4344
B143 Base 3 Pole + Earth Molex 77AC4344
B143 BASE 3 POLE + EARTH

B143 BASE 3 POLE + EARTH

Supplier's Site
B143 Base 3 Pole + Earth Molex - 20M6654 - Newark, An Avnet Company
Chicago, IL, United States
B143 Base 3 Pole + Earth Molex
20M6654
B143 Base 3 Pole + Earth Molex 20M6654
B143 BASE 3 POLE + EARTH

B143 BASE 3 POLE + EARTH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number B143000N2 77AC4344
Product Name B143 Base 3 Pole + Earth Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details