Molex Fibre Optic Adapters AFR-00368

Description
Molex Premise Networks 180600146
Request a Quote
Description
Molex Premise Networks 180600146
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Adapters - 2684776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Adapters
2684776
Fibre Optic Adapters 2684776
Molex Premise Networks 180600146

Molex Premise Networks 180600146

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Connectors
Product Number 2684776
Product Name Fibre Optic Adapters
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Mating Adapter, FC Female to FC Female - F-MA-FC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Fibre Optic Adapters - 3097760 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type D-sub 9 pin
Fiber Size 50/124 um, 62.5/125 um
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details