Molex Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex AA-2261-C

Description
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex - 94F9640 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex
94F9640
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex 94F9640
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9640
Product Name Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details