Molex Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex AA-2202

Description
FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex - 03C3422 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex
03C3422
Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex 03C3422
FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03C3422
Product Name Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details