Molex Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex AA-1147

Description
FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:Krimptite 19008 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:- RoHS Compliant: Yes
Description
FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:Krimptite 19008 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex - 18C0188 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex
18C0188
Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex 18C0188
FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:Krimptite 19008 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE QUICK DISCONN, 4.75MM, 22-18AWG; Product Range:Krimptite 19008 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C0188
Product Name Female Quick Disconn, 4.75Mm, 22-18Awg; Product Range Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details