Molex Adt Quadr.06 L.g/rc 24V Molex A06G2H

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Adt Quadr.06 L.g/rc 24V Molex - 77AC4218 - Newark, An Avnet Company
Chicago, IL, United States
Adt Quadr.06 L.g/rc 24V Molex
77AC4218
Adt Quadr.06 L.g/rc 24V Molex 77AC4218
ADT QUADR.06 L.G/RC 24V

ADT QUADR.06 L.G/RC 24V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A06G2H 77AC4218
Product Name Adt Quadr.06 L.g/rc 24V Molex
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details