Molex Automotive Conn, Right Angle Plug, 53Pos; Product Range Molex 98997-1002

Description
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 53POS; PRODUCT RANGE:CMC 98997 SERIES; AUTOMOTIVE CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:53CONTACTS; AUTOMOTIVE CONTACT TYPE:SOLDER PIN; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES
Description
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 53POS; PRODUCT RANGE:CMC 98997 SERIES; AUTOMOTIVE CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:53CONTACTS; AUTOMOTIVE CONTACT TYPE:SOLDER PIN; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Right Angle Plug, 53Pos; Product Range Molex - 37AC1416 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 53Pos; Product Range Molex
37AC1416
Automotive Conn, Right Angle Plug, 53Pos; Product Range Molex 37AC1416
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 53POS; PRODUCT RANGE:CMC 98997 SERIES; AUTOMOTIVE CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:53CONTACTS; AUTOMOTIVE CONTACT TYPE:SOLDER PIN; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 53POS; PRODUCT RANGE:CMC 98997 SERIES; AUTOMOTIVE CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:53CONTACTS; AUTOMOTIVE CONTACT TYPE:SOLDER PIN; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

Supplier's Site
Cmc Header W/ Pin Term Ra T4 Blk 53Ckt / Molex Molex/woodhead - 78AC3499 - Newark, An Avnet Company
Chicago, IL, United States
Cmc Header W/ Pin Term Ra T4 Blk 53Ckt / Molex Molex/woodhead
78AC3499
Cmc Header W/ Pin Term Ra T4 Blk 53Ckt / Molex Molex/woodhead 78AC3499
CMC Header W/ Pin Term RA T4 Blk 53Ckt / Molex

CMC Header W/ Pin Term RA T4 Blk 53Ckt / Molex

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37AC1416 78AC3499
Product Name Automotive Conn, Right Angle Plug, 53Pos; Product Range Molex Cmc Header W/ Pin Term Ra T4 Blk 53Ckt / Molex Molex/woodhead
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details