Molex Cmc Female Modul 32 Way Bla / Molex Molex 98944-2001

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cmc Female Modul 32 Way Bla / Molex Molex - 94M4576 - Newark, An Avnet Company
Chicago, IL, United States
Cmc Female Modul 32 Way Bla / Molex Molex
94M4576
Cmc Female Modul 32 Way Bla / Molex Molex 94M4576
CMC FEMALE MODUL 32 WAY BLA / Molex

CMC FEMALE MODUL 32 WAY BLA / Molex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 98944-2001 94M4576
Product Name Cmc Female Modul 32 Way Bla / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details