Molex Contact, Socket, 14Awg, Crimp; Product Range Molex 98898-1039

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 37AC1415 is a crimp socket contact designed for use with wire sizes ranging from AWG 14 to 18, accommodating wire insulation diameters between 0.93mm and 2.50mm. It features a female gender and is constructed from high copper material with tin plating for both mating and termination interfaces. The contact is part of the NSCC 98898 series and is packaged on a reel for convenience. It is compliant with RoHS and is suitable for power and wire-to-wire applications. This product is compatible with NSCC receptacle connectors 98819, 98821, and 98273.

Datasheet Summary
Powered by GS/AI

The Molex 37AC1415 is a crimp socket contact designed for use with wire sizes ranging from AWG 14 to 18, accommodating wire insulation diameters between 0.93mm and 2.50mm. It features a female gender and is constructed from high copper material with tin plating for both mating and termination interfaces. The contact is part of the NSCC 98898 series and is packaged on a reel for convenience. It is compliant with RoHS and is suitable for power and wire-to-wire applications. This product is compatible with NSCC receptacle connectors 98819, 98821, and 98273.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 14Awg, Crimp; Product Range Molex - 37AC1414 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
37AC1414
Contact, Socket, 14Awg, Crimp; Product Range Molex 37AC1414
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:NSCC 98898 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex NSCC 98819, 98821, 98273 Series RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:NSCC 98898 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex NSCC 98819, 98821, 98273 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Molex - 37AC1415 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
37AC1415
Contact, Socket, 14Awg, Crimp; Product Range Molex 37AC1415
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:NSCC 98898 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex NSCC 98819, 98821, 98273 Series RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:NSCC 98898 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex NSCC 98819, 98821, 98273 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 98898-1039 37AC1414
Product Name Contact, Socket, 14Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details