Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 988971109

Description
Manufacturer: Molex Win Source Part Number: 1333664-0988971109 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,800 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: WM4249CT,WM4249,WM42 49-ND,822348805648,2 120809CA201H,98897-1 109,WM4249TR,9889711 09 Base Product Number: 098897 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333664-0988971109 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,800 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: WM4249CT,WM4249,WM42 49-ND,822348805648,2 120809CA201H,98897-1 109,WM4249TR,9889711 09 Base Product Number: 098897 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333664-0988971109 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333664-0988971109
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333664-0988971109
Manufacturer: Molex Win Source Part Number: 1333664-0988971109 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,800 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: WM4249CT,WM4249,WM42 49-ND,822348805648,2 120809CA201H,98897-1 109,WM4249TR,9889711 09 Base Product Number: 098897 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333664-0988971109
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,800
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: WM4249CT,WM4249,WM4249-ND,822348805648,2120809CA201H,98897-1109,WM4249TR,988971109
Base Product Number: 098897
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333664-0988971109
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details