Molex Connector Housing, Plug, 4Pos; Product Range Molex 98822-1045

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:NSCC 98822 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.33mm; For Use With:Molex FCI SICMA Series 1.5mm Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:NSCC 98822 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.33mm; For Use With:Molex FCI SICMA Series 1.5mm Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Molex - 37AC1412 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
37AC1412
Connector Housing, Plug, 4Pos; Product Range Molex 37AC1412
CONNECTOR HOUSING, PLUG, 4POS; Product Range:NSCC 98822 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.33mm; For Use With:Molex FCI SICMA Series 1.5mm Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:NSCC 98822 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.33mm; For Use With:Molex FCI SICMA Series 1.5mm Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1412
Product Name Connector Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details