These NSCC Unsealed 1.50 mm Terminal System Connectors use Male Crimp Terminal Contacts stock number 673-7868 or 673-7862 .
Number of Contacts = 2
Type = Crimp Housing
Gender = Male
Number of Rows = 1
Current Rating = 10A
Mounting Type = Cable Mount
Series = NSCC
Colour = White
Termination Method = Crimp
Height = 16.3mm
NSCC Pin Conn 1.5 Wht 2Ckt
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 8411830 | 94M4507 |
Product Name | Nscc Pin Conn 1.5 Wht 2Ckt Molex | |
Connector Type | Automotive Connector |