Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 98819-1021

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:NSCC 98819 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:Molex NSCC Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:NSCC 98819 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:Molex NSCC Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 37AC1406 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
37AC1406
Connector Housing, Rcpt, 2Pos; Product Range Molex 37AC1406
CONNECTOR HOUSING, RCPT, 2POS; Product Range:NSCC 98819 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:Molex NSCC Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:NSCC 98819 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:Molex NSCC Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1406
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details