Molex Flat Flex Ribbon Jumpers, Cables 982680927

Description
"23 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"23 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680927-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680927-ND
Flat Flex Ribbon Jumpers, Cables 0982680927-ND
"23 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"

"23 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680927-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-5-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2350-1300-20 | Saf-D-Grid® 300 Single-Ended
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stability Cables - SV-7-XX-25 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details