Molex Flat Flex Ribbon Jumpers, Cables 982680441

Description
"36 Position FFC, FPC Cable 0.049"" (1.25mm) 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"36 Position FFC, FPC Cable 0.049"" (1.25mm) 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680441-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680441-ND
Flat Flex Ribbon Jumpers, Cables 0982680441-ND
"36 Position FFC, FPC Cable 0.049"" (1.25mm) 6.000"" (152.40mm)"

"36 Position FFC, FPC Cable 0.049"" (1.25mm) 6.000"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680441-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details