Molex Flat Flex Ribbon Jumpers, Cables 982680320

Description
"24 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"24 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680320-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680320-ND
Flat Flex Ribbon Jumpers, Cables 0982680320-ND
"24 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"

"24 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680320-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics - 63H2346 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details