Molex Flat Flex Ribbon Jumpers, Cables 982680262

Description
"20 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680262-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680262-ND
Flat Flex Ribbon Jumpers, Cables 0982680262-ND
"20 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"

"20 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680262-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details