Molex Ribbon Cable 98268-0711

Description
4 way FFC cable,1A 90V 152mm L 1.25mm
Request a Quote
Description
4 way FFC cable,1A 90V 152mm L 1.25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 4682612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
4682612
Ribbon Cable 4682612
4 way FFC cable,1A 90V 152mm L 1.25mm

4 way FFC cable,1A 90V 152mm L 1.25mm

Supplier's Site
Ribbon Cable - 1617920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1617920
Ribbon Cable 1617920
4 way FFC cable,1A 90V 152mm L 1.25mm

4 way FFC cable,1A 90V 152mm L 1.25mm

Supplier's Site
Cable Assy, Same Side, 10 Core, 6 Rohs Compliant Molex - 92AJ7950 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Same Side, 10 Core, 6 Rohs Compliant Molex
92AJ7950
Cable Assy, Same Side, 10 Core, 6 Rohs Compliant Molex 92AJ7950
CABLE ASSY, SAME SIDE, 10 CORE, 6" ROHS COMPLIANT: YES

CABLE ASSY, SAME SIDE, 10 CORE, 6" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4682612 92AJ7950
Product Name Ribbon Cable Cable Assy, Same Side, 10 Core, 6 Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details