Molex Flat Flex Ribbon Jumpers, Cables 982671110

Description
"39 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"39 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982671110-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982671110-ND
Flat Flex Ribbon Jumpers, Cables 0982671110-ND
"39 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"

"39 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982671110-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details