Molex Flat Flex Ribbon Jumpers, Cables 982670849

Description
"15 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"15 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982670849-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982670849-ND
Flat Flex Ribbon Jumpers, Cables 0982670849-ND
"15 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

"15 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982670849-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details