Molex Flat Flex Ribbon Jumpers, Cables 982670317

Description
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982670317-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982670317-ND
Flat Flex Ribbon Jumpers, Cables 0982670317-ND
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"

"16 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982670317-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-24-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details