Molex Flat Flex Ribbon Jumpers, Cables 982670283

Description
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982670283-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982670283-ND
Flat Flex Ribbon Jumpers, Cables 0982670283-ND
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

"12 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982670283-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details