Molex Flat Flex Ribbon Jumpers, Cables 982670271

Description
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982670271-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982670271-ND
Flat Flex Ribbon Jumpers, Cables 0982670271-ND
"12 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"

"12 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982670271-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details